Vishay Intertechnology, Inc. RES 102K OHM 1/2W .1% AXIAL CMF55102K00BER6

Description
RES 102Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/2W .1% AXIAL - CMF55102K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/2W .1% AXIAL
CMF55102K00BER6
RES 102K OHM 1/2W .1% AXIAL CMF55102K00BER6
RES 102Kohm 1/2W .1% AXIAL

RES 102Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102K00BER6-ND
Through Hole Resistors CMF55102K00BER6-ND
102 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7357
Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7357
Resistor,Metal Film,102KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,102KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102K00BER6 CMF55102K00BER6-ND 40C7357
Product Name RES 102K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details