Vishay Intertechnology, Inc. Through Hole Resistors CMF55101R50BHEB

Description
101.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
101.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55101R50BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55101R50BHEB-ND
Through Hole Resistors CMF55101R50BHEB-ND
101.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

101.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 101.5 OHM 1/2W 0.1% AXIAL - CMF55101R50BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 101.5 OHM 1/2W 0.1% AXIAL
CMF55101R50BHEB
RES 101.5 OHM 1/2W 0.1% AXIAL CMF55101R50BHEB
RES 101.5ohm 1/2W 0.1% AXIAL

RES 101.5ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 101.5 .1% T-2 Eb E3 Vishay - 68P0319 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 101.5 .1% T-2 Eb E3 Vishay
68P0319
Cmf-55 101.5 .1% T-2 Eb E3 Vishay 68P0319
CMF-55 101.5 .1% T-2 EB e3

CMF-55 101.5 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55101R50BHEB-ND CMF55101R50BHEB 68P0319
Product Name Through Hole Resistors RES 101.5 OHM 1/2W 0.1% AXIAL Cmf-55 101.5 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details