Vishay Intertechnology, Inc. Through Hole Resistors CMF55101K00BEBF

Description
101 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
101 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55101K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55101K00BEBF-ND
Through Hole Resistors CMF55101K00BEBF-ND
101 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

101 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55101K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55101K00BEBF
Vishay/DaleMetal Film Resistors - CMF55101K00BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,101Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 66K6772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,101Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
66K6772
Resistor,metal Film,101Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 66K6772
Resistor,Metal Film,101KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,101KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55101K00BEBF-ND CMF55101K00BEBF 66K6772
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,101Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details