Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00JKRE39

Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00JKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00JKRE39-ND
Through Hole Resistors CMF55100R00JKRE39-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55100R00JKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100R00JKRE39
Metal Film Resistors - CMF55100R00JKRE39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 100 Ohm, +/5 Percent, 100 Ppm Vishay - 40C7345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 100 Ohm, +/5 Percent, 100 Ppm Vishay
40C7345
Cmf55, 100 Ohm, +/5 Percent, 100 Ppm Vishay 40C7345
CMF55, 100 Ohm, +/- 5 Percent, 100 ppm

CMF55, 100 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00JKRE39-ND CMF55100R00JKRE39 40C7345
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 100 Ohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details