Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00JKEK

Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00JKEK-ND
Through Hole Resistors CMF55100R00JKEK-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/2W 5% AXIAL - CMF55100R00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
CMF55100R00JKEK
RES 100 OHM 1/2W 5% AXIAL CMF55100R00JKEK
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 100 5% T-1 Ek E3 Vishay - 68P0308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100 5% T-1 Ek E3 Vishay
68P0308
Cmf-55 100 5% T-1 Ek E3 Vishay 68P0308
CMF-55 100 5% T-1 EK e3

CMF-55 100 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00JKEK-ND CMF55100R00JKEK 68P0308
Product Name Through Hole Resistors RES 100 OHM 1/2W 5% AXIAL Cmf-55 100 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details