Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55100R00JKEB39

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55100R00JKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55100R00JKEB39
Vishay/DaleMetal Film Resistors - CMF55100R00JKEB39
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55-39 100 5% T-1 Eb E3 Vishay - 68P0307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 100 5% T-1 Eb E3 Vishay
68P0307
Cmf-55-39 100 5% T-1 Eb E3 Vishay 68P0307
CMF-55-39 100 5% T-1 EB e3

CMF-55-39 100 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55100R00JKEB39 68P0307
Product Name Vishay/DaleMetal Film Resistors - Cmf-55-39 100 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details