Vishay Intertechnology, Inc. RES 100 OHM 1/2W 5% AXIAL CMF55100R00JKEB

Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 5% AXIAL - CMF55100R00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
CMF55100R00JKEB
RES 100 OHM 1/2W 5% AXIAL CMF55100R00JKEB
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00JKEB-ND
Through Hole Resistors CMF55100R00JKEB-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 65K2377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
65K2377
Resistor, Metal Film, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 65K2377
RESISTOR, METAL FILM, 100 OHM, 500mW, 1%, FULL REEL; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 100 OHM, 500mW, 1%, FULL REEL; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00JKEB CMF55100R00JKEB-ND 65K2377
Product Name RES 100 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor, Metal Film, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers