Vishay Intertechnology, Inc. RES 100 OHM 1/2W 2% AXIAL CMF55100R00GKRE

Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 2% AXIAL - CMF55100R00GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 2% AXIAL
CMF55100R00GKRE
RES 100 OHM 1/2W 2% AXIAL CMF55100R00GKRE
RES 100ohm 1/2W 2% AXIAL

RES 100ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00GKRE-ND
Through Hole Resistors CMF55100R00GKRE-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 100 2% T-1 R36 Vishay - 68P0303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100 2% T-1 R36 Vishay
68P0303
Cmf-55 100 2% T-1 R36 Vishay 68P0303
CMF-55 100 2% T-1 R36

CMF-55 100 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00GKRE CMF55100R00GKRE-ND 68P0303
Product Name RES 100 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 100 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details