Vishay Intertechnology, Inc. Metal Film Resistors - CMF55100R00FNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55100R00FNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100R00FNRE
Metal Film Resistors - CMF55100R00FNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55100R00FNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FNRE-ND
Through Hole Resistors CMF55100R00FNRE-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 100 1% T-00 R36 Vishay - 68P0301 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100 1% T-00 R36 Vishay
68P0301
Cmf-55 100 1% T-00 R36 Vishay 68P0301
CMF-55 100 1% T-00 R36

CMF-55 100 1% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FNRE CMF55100R00FNRE-ND 68P0301
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 100 1% T-00 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers