Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00FKRE39

Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FKRE39-ND
Through Hole Resistors CMF55100R00FKRE39-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/2W 1% AXIAL - CMF55100R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 1% AXIAL
CMF55100R00FKRE39
RES 100 OHM 1/2W 1% AXIAL CMF55100R00FKRE39
RES 100ohm 1/2W 1% AXIAL

RES 100ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7338
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7338
Resistor,Metal Film,100Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FKRE39-ND CMF55100R00FKRE39 40C7338
Product Name Through Hole Resistors RES 100 OHM 1/2W 1% AXIAL Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details