Vishay Precision Group Through Hole Resistors CMF55100R00FKEB

Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF100HGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HGTR-ND
Through Hole Resistors CMF100HGTR-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100HGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HGCT-ND
Through Hole Resistors CMF100HGCT-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 100 Ohm 0.5W Resistor - 53-CMF55100R00FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100 Ohm 0.5W Resistor
53-CMF55100R00FKEB
Through-Hole 100 Ohm 0.5W Resistor 53-CMF55100R00FKEB
100 Ohm Metal Film Resistor, 0.5W, 1%, Axial, Through Hole Product overview: CMF55100R00FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00FKEB can be used for catalog matching and distributor lookup.

100 Ohm Metal Film Resistor, 0.5W, 1%, Axial, Through Hole Product overview: CMF55100R00FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1/2W 1% AXIAL - CMF55100R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 1% AXIAL
CMF55100R00FKEB
RES 100 OHM 1/2W 1% AXIAL CMF55100R00FKEB
RES 100ohm 1/2W 1% AXIAL

RES 100ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number CMF100HGTR-ND 53-CMF55100R00FKEB CMF55100R00FKEB
Product Name Through Hole Resistors Through-Hole 100 Ohm 0.5W Resistor RES 100 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers