Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00FKBF39

Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FKBF39-ND
Through Hole Resistors CMF55100R00FKBF39-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 100 ohm, THROUGH HOLE MOUNT - CMF55100R00FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 100 ohm, THROUGH HOLE MOUNT
CMF55100R00FKBF39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 100 ohm, THROUGH HOLE MOUNT CMF55100R00FKBF39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 100ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 100ohm, THROUGH HOLE MOUNT

Supplier's Site
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7337
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7337
Resistor,Metal Film,100Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FKBF39-ND CMF55100R00FKBF39 40C7337
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 100 ohm, THROUGH HOLE MOUNT Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details