Vishay Precision Group 100 Ohm 0.5W Resistor CMF55100R00FHEK

Description
100 Ohm 1% Metal Film Resistor, 0.5W, 175°C, Axial Product overview: CMF55100R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 1% Metal Film Resistor, 0.5W, 175°C, Axial Product overview: CMF55100R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 0.5W Resistor - 53-CMF55100R00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.5W Resistor
53-CMF55100R00FHEK
100 Ohm 0.5W Resistor 53-CMF55100R00FHEK
100 Ohm 1% Metal Film Resistor, 0.5W, 175°C, Axial Product overview: CMF55100R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00FHEK can be used for catalog matching and distributor lookup.

100 Ohm 1% Metal Film Resistor, 0.5W, 175°C, Axial Product overview: CMF55100R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1/2W 1% AXIAL - CMF55100R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 1% AXIAL
CMF55100R00FHEK
RES 100 OHM 1/2W 1% AXIAL CMF55100R00FHEK
RES 100ohm 1/2W 1% AXIAL

RES 100ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF100HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HA-ND
Through Hole Resistors CMF100HA-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay - 22M4613 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay
22M4613
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay 22M4613
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55100R00FHEK CMF55100R00FHEK CMF100HA-ND 22M4613
Product Name 100 Ohm 0.5W Resistor RES 100 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers