Vishay Precision Group RES 100 OHM 1/2W 1% AXIAL CMF55100R00FHEB

Description
RES 100ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 1% AXIAL - CMF55100R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 1% AXIAL
CMF55100R00FHEB
RES 100 OHM 1/2W 1% AXIAL CMF55100R00FHEB
RES 100ohm 1/2W 1% AXIAL

RES 100ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF100HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HFCT-ND
Through Hole Resistors CMF100HFCT-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HFTR-ND
Through Hole Resistors CMF100HFTR-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay - 26R4035 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay
26R4035
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay 26R4035
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Resistance Vishay - 50M7409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Resistance Vishay
50M7409
Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Resistance Vishay 50M7409
RESISTOR, METAL FILM, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FHEB CMF100HFCT-ND 26R4035
Product Name RES 100 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details