Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00DHEK

Description
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00DHEK-ND
Through Hole Resistors CMF55100R00DHEK-ND
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/2W .5% AXIAL - CMF55100R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W .5% AXIAL
CMF55100R00DHEK
RES 100 OHM 1/2W .5% AXIAL CMF55100R00DHEK
RES 100ohm 1/2W .5% AXIAL

RES 100ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 100 .5% T-2 Ek E3 Vishay - 68P0281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100 .5% T-2 Ek E3 Vishay
68P0281
Cmf-55 100 .5% T-2 Ek E3 Vishay 68P0281
CMF-55 100 .5% T-2 EK e3

CMF-55 100 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00DHEK-ND CMF55100R00DHEK 68P0281
Product Name Through Hole Resistors RES 100 OHM 1/2W .5% AXIAL Cmf-55 100 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers