Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00DHEB

Description
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00DHEB-ND
Through Hole Resistors CMF55100R00DHEB-ND
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55100R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55100R00DHEB
Vishay/DaleMetal Film Resistors - CMF55100R00DHEB
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Filter Terminals Vishay - 65K2375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Filter Terminals Vishay
65K2375
Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Filter Terminals Vishay 65K2375
RESISTOR, METAL FILM, 100 OHM, 500mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:175°C; Operating Temperature Min:-55°C; Power Rating:500mW RoHS Compliant: Yes

RESISTOR, METAL FILM, 100 OHM, 500mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:175°C; Operating Temperature Min:-55°C; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00DHEB-ND CMF55100R00DHEB 65K2375
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor, Metal Film, 100 Ohm, 500Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details