100 Ohm Metal Film Resistor, 0.5W, 0.1%, 250V, Axial Product overview: CMF55100R00BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00BHEK can be used for catalog matching and distributor lookup.
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 100ohm 1/2W .1% AXIAL
METAL FILM RESISTOR, 100 OHM, 500mW, ±0.1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF55100R00BHEK | CMF100HD-ND | CMF55100R00BHEK | 12M7018 |
| Product Name | 100 Ohm 0.5W 250V Resistor | Through Hole Resistors | RES 100 OHM 1/2W .1% AXIAL | Metal Film Resistor, 100 Ohm, 500Mw, ±0.1%; Resistance Vishay |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 250 volts | 250 volts | ||
| Operating AC Voltage | 250 volts | 250 volts | ||
| Standards and Certifications | RoHS | RoHS |