Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00BHBF

Description
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00BHBF-ND
Through Hole Resistors CMF55100R00BHBF-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55100R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100R00BHBF
Metal Film Resistors - CMF55100R00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C7306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C7306
Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C7306
Resistor,Metal Film,100Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,100Ohms,250WV,.1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00BHBF-ND CMF55100R00BHBF 40C7306
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details