Vishay Intertechnology, Inc. RES 100 OHM 1/2W .1% AXIAL CMF55100R00BERE

Description
RES 100ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W .1% AXIAL - CMF55100R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W .1% AXIAL
CMF55100R00BERE
RES 100 OHM 1/2W .1% AXIAL CMF55100R00BERE
RES 100ohm 1/2W .1% AXIAL

RES 100ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00BERE-ND
Through Hole Resistors CMF55100R00BERE-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 88H1497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
88H1497
Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 88H1497
Resistor,Metal Film,100Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00BERE CMF55100R00BERE-ND 88H1497
Product Name RES 100 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers