Vishay Intertechnology, Inc. RES 100 OHM 1/2W 0.1% AXIAL CMF55100R00BEEK

Description
RES 100ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 0.1% AXIAL - CMF55100R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 0.1% AXIAL
CMF55100R00BEEK
RES 100 OHM 1/2W 0.1% AXIAL CMF55100R00BEEK
RES 100ohm 1/2W 0.1% AXIAL

RES 100ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00BEEK-ND
Through Hole Resistors CMF55100R00BEEK-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
100 Ohm 2W Resistor - 53-CMF55100R00BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 2W Resistor
53-CMF55100R00BEEK
100 Ohm 2W Resistor 53-CMF55100R00BEEK
Res Metal Film 100 Ohm 0.1% 1/2W ±25ppm/°C Conformal AXL Thru-Hole Bulk Product overview: CMF55100R00BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00BEEK can be used for catalog matching and distributor lookup.

Res Metal Film 100 Ohm 0.1% 1/2W ±25ppm/°C Conformal AXL Thru-Hole Bulk Product overview: CMF55100R00BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100R00BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF55100R00BEEK CMF55100R00BEEK-ND 53-CMF55100R00BEEK
Product Name RES 100 OHM 1/2W 0.1% AXIAL Through Hole Resistors 100 Ohm 2W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details