Vishay Intertechnology, Inc. RES 100 OHM 1/2W .1% AXIAL CMF55100R00BEEA

Description
RES 100ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W .1% AXIAL - CMF55100R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W .1% AXIAL
CMF55100R00BEEA
RES 100 OHM 1/2W .1% AXIAL CMF55100R00BEEA
RES 100ohm 1/2W .1% AXIAL

RES 100ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00BEEA-ND
Through Hole Resistors CMF55100R00BEEA-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100R00BEEA CMF55100R00BEEA-ND
Product Name RES 100 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers