Vishay Intertechnology, Inc. METAL FILM,1/8W,100,.1%,25PPM,BULK CMF55100R00BEBF

Description
METAL FILM,1/8W,100,.1%,25 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,100,.1%,25 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,100,.1%,25PPM,BULK - CMF55100R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,100,.1%,25PPM,BULK
CMF55100R00BEBF
METAL FILM,1/8W,100,.1%,25PPM,BULK CMF55100R00BEBF
METAL FILM,1/8W,100,.1%,25 PPM,BULK

METAL FILM,1/8W,100,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - CMF55100R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00BEBF-ND
Through Hole Resistors CMF55100R00BEBF-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100R00BEBF CMF55100R00BEBF-ND
Product Name METAL FILM,1/8W,100,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details