Vishay Intertechnology, Inc. Through Hole Resistors CMF55100K00JKEA

Description
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00JKEA-ND
Through Hole Resistors CMF55100K00JKEA-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/2W 5% AXIAL - CMF55100K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 5% AXIAL
CMF55100K00JKEA
RES 100K OHM 1/2W 5% AXIAL CMF55100K00JKEA
RES 100Kohm 1/2W 5% AXIAL

RES 100Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 100K 5% T-1 Ea E3 Vishay - 68P0266 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100K 5% T-1 Ea E3 Vishay
68P0266
Cmf-55 100K 5% T-1 Ea E3 Vishay 68P0266
CMF-55 100K 5% T-1 EA e3

CMF-55 100K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00JKEA-ND CMF55100K00JKEA 68P0266
Product Name Through Hole Resistors RES 100K OHM 1/2W 5% AXIAL Cmf-55 100K 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers