Vishay Intertechnology, Inc. RES 100K OHM 1/2W 2% AXIAL CMF55100K00GKBF

Description
RES 100Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 2% AXIAL - CMF55100K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 2% AXIAL
CMF55100K00GKBF
RES 100K OHM 1/2W 2% AXIAL CMF55100K00GKBF
RES 100Kohm 1/2W 2% AXIAL

RES 100Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00GKBF-ND
Through Hole Resistors CMF55100K00GKBF-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100K00GKBF CMF55100K00GKBF-ND
Product Name RES 100K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details