Vishay Intertechnology, Inc. Metal Film Resistors - CMF55100K00FLEA

Description
Metal Film Resistors - Through Hole CMF-55 100K 1% T-0 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 100K 1% T-0 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55100K00FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100K00FLEA
Metal Film Resistors - CMF55100K00FLEA
Metal Film Resistors - Through Hole CMF-55 100K 1% T-0 EA e3

Metal Film Resistors - Through Hole CMF-55 100K 1% T-0 EA e3

Supplier's Site
Through Hole Resistors - CMF55100K00FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00FLEA-ND
Through Hole Resistors CMF55100K00FLEA-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100K00FLEA CMF55100K00FLEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details