Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55100K00FKWF70

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55100K00FKWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55100K00FKWF70
Vishay/DaleMetal Film Resistors - CMF55100K00FKWF70
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 100K 1% T-1 Re5 Vishay - 68P0263 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 100K 1% T-1 Re5 Vishay
68P0263
Cmf-55-70 100K 1% T-1 Re5 Vishay 68P0263
CMF-55-70 100K 1% T-1 RE5

CMF-55-70 100K 1% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55100K00FKWF70 68P0263
Product Name Vishay/DaleMetal Film Resistors - Cmf-55-70 100K 1% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers