Vishay Intertechnology, Inc. RES 100K OHM 1/2W 1% AXIAL CMF55100K00FKEA70

Description
RES 100Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 1% AXIAL - CMF55100K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 1% AXIAL
CMF55100K00FKEA70
RES 100K OHM 1/2W 1% AXIAL CMF55100K00FKEA70
RES 100Kohm 1/2W 1% AXIAL

RES 100Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00FKEA70-ND
Through Hole Resistors CMF55100K00FKEA70-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 100K 1% T-1 Ea E3 Vishay - 68P0254 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 100K 1% T-1 Ea E3 Vishay
68P0254
Cmf-55-70 100K 1% T-1 Ea E3 Vishay 68P0254
CMF-55-70 100K 1% T-1 EA e3

CMF-55-70 100K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00FKEA70 CMF55100K00FKEA70-ND 68P0254
Product Name RES 100K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 100K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers