Vishay Intertechnology, Inc. RES 100K OHM 1/2W 1% AXIAL CMF55100K00FHRE

Description
RES 100Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 1% AXIAL - CMF55100K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 1% AXIAL
CMF55100K00FHRE
RES 100K OHM 1/2W 1% AXIAL CMF55100K00FHRE
RES 100Kohm 1/2W 1% AXIAL

RES 100Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00FHRE-ND
Through Hole Resistors CMF55100K00FHRE-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 100K 1% T-2 R36 Vishay - 68P0253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100K 1% T-2 R36 Vishay
68P0253
Cmf-55 100K 1% T-2 R36 Vishay 68P0253
CMF-55 100K 1% T-2 R36

CMF-55 100K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00FHRE CMF55100K00FHRE-ND 68P0253
Product Name RES 100K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 100K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers