Vishay Intertechnology, Inc. Metal Film Resistors - CMF55100K00FHR670

Description
Metal Film Resistors - Through Hole 1/4watt 100Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 100Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55100K00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100K00FHR670
Metal Film Resistors - CMF55100K00FHR670
Metal Film Resistors - Through Hole 1/4watt 100Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 100Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55100K00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00FHR670-ND
Through Hole Resistors CMF55100K00FHR670-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7284 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C7284
Res,metal Film,1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C7284
RES,Metal Film,1MOhms,250WV,1+ /-% Tol,-50,50ppm-TC

RES,Metal Film,1MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00FHR670 CMF55100K00FHR670-ND 40C7284
Product Name Metal Film Resistors - Through Hole Resistors Res,metal Film,1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details