Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55100K00FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55100K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55100K00FHEK
Vishay/DaleMetal Film Resistors - CMF55100K00FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%

Supplier's Site
Through Hole Resistors - 541-4304-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4304-ND
Through Hole Resistors 541-4304-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W 250V Resistor - 53-CMF55100K00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 250V Resistor
53-CMF55100K00FHEK
4W 250V Resistor 53-CMF55100K00FHEK
100kR 1% Metal Film Resistor, 1/4W, Through-Hole, 250V Product overview: CMF55100K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00FHEK can be used for catalog matching and distributor lookup.

100kR 1% Metal Film Resistor, 1/4W, Through-Hole, 250V Product overview: CMF55100K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay - 63M2683 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
63M2683
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay 63M2683
METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55100K00FHEK 541-4304-ND 53-CMF55100K00FHEK 63M2683
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors 4W 250V Resistor Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details