Vishay Precision Group RES 100K OHM 1/2W 1% AXIAL CMF55100K00FHEB

Description
RES 100Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 1% AXIAL - CMF55100K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 1% AXIAL
CMF55100K00FHEB
RES 100K OHM 1/2W 1% AXIAL CMF55100K00FHEB
RES 100Kohm 1/2W 1% AXIAL

RES 100Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF100KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KHFTR-ND
Through Hole Resistors CMF100KHFTR-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KHFCT-ND
Through Hole Resistors CMF100KHFCT-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay - 26R4034 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
26R4034
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay 26R4034
METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 100Kohm, 500Mw, 1%; Resistance Vishay - 68P0251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100Kohm, 500Mw, 1%; Resistance Vishay
68P0251
Resistor, Metal Film, 100Kohm, 500Mw, 1%; Resistance Vishay 68P0251
RESISTOR, METAL FILM, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00FHEB CMF100KHFTR-ND 26R4034
Product Name RES 100K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details