Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55100K00FHEA

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55100K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55100K00FHEA
Vishay/DaleMetal Film Resistors - CMF55100K00FHEA
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 1%

Supplier's Site
Through-Hole 2W Resistor - 53-CMF55100K00FHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF55100K00FHEA
Through-Hole 2W Resistor 53-CMF55100K00FHEA
Metal Film Resistors - Through Hole 1/2W 100Kohms 1% Product overview: CMF55100K00FHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00FHEA can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 100Kohms 1% Product overview: CMF55100K00FHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00FHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF55100K00FHEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55100K00FHEACT-ND
Through Hole Resistors 541-CMF55100K00FHEACT-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55100K00FHEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55100K00FHEATR-ND
Through Hole Resistors 541-CMF55100K00FHEATR-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF55100K00FHEA 53-CMF55100K00FHEA 541-CMF55100K00FHEACT-ND
Product Name Vishay/DaleMetal Film Resistors - Through-Hole 2W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers