Vishay Intertechnology, Inc. METAL FILM,1/8W,100K,1%,25PPM,BULK,RoHS Compliant CMF55100K00FEEB

Description
METAL FILM,1/8W,100K,1%,25 PPM,BULK,RoHS Compliant
Request a Quote Datasheet
Description
METAL FILM,1/8W,100K,1%,25 PPM,BULK,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,100K,1%,25PPM,BULK,RoHS Compliant - CMF55100K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,100K,1%,25PPM,BULK,RoHS Compliant
CMF55100K00FEEB
METAL FILM,1/8W,100K,1%,25PPM,BULK,RoHS Compliant CMF55100K00FEEB
METAL FILM,1/8W,100K,1%,25 PPM,BULK,RoHS Compliant

METAL FILM,1/8W,100K,1%,25PPM,BULK,RoHS Compliant

Supplier's Site
Through Hole Resistors - CMF55100K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00FEEB-ND
Through Hole Resistors CMF55100K00FEEB-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100K00FEEB CMF55100K00FEEB-ND
Product Name METAL FILM,1/8W,100K,1%,25PPM,BULK,RoHS Compliant Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details