Vishay Intertechnology, Inc. RES 100K OHM 1/2W .5% AXIAL CMF55100K00DHEK

Description
RES 100Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W .5% AXIAL - CMF55100K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .5% AXIAL
CMF55100K00DHEK
RES 100K OHM 1/2W .5% AXIAL CMF55100K00DHEK
RES 100Kohm 1/2W .5% AXIAL

RES 100Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00DHEK-ND
Through Hole Resistors CMF55100K00DHEK-ND
100 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100K00DHEK CMF55100K00DHEK-ND
Product Name RES 100K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details