Vishay Intertechnology, Inc. 2W Resistor CMF55100K00DHEB

Description
100kR 0.5% 1/2W Metal Film Resistor, Axial, Thru-Hole Product overview: CMF55100K00DHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00DHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR 0.5% 1/2W Metal Film Resistor, Axial, Thru-Hole Product overview: CMF55100K00DHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00DHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF55100K00DHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kR 0.5% 1/2W Metal Film Resistor, Axial, Thru-Hole Product overview: CMF55100K00DHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00DHEB can be used for catalog matching and distributor lookup.

100kR 0.5% 1/2W Metal Film Resistor, Axial, Thru-Hole Product overview: CMF55100K00DHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00DHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF55100K00DHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55100K00DHEBCT-ND
Through Hole Resistors 541-CMF55100K00DHEBCT-ND
100 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55100K00DHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55100K00DHEBTR-ND
Through Hole Resistors 541-CMF55100K00DHEBTR-ND
100 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/2W 0.5% AXIAL - CMF55100K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 0.5% AXIAL
CMF55100K00DHEB
RES 100K OHM 1/2W 0.5% AXIAL CMF55100K00DHEB
RES 100Kohm 1/2W 0.5% AXIAL

RES 100Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor, Metal Film, 100Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 65K2374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
65K2374
Resistor, Metal Film, 100Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 65K2374
RESISTOR, METAL FILM, 100KOHM, 500mW, 1%, FULL REEL; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 100KOHM, 500mW, 1%, FULL REEL; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55100K00DHEB 541-CMF55100K00DHEBCT-ND CMF55100K00DHEB 65K2374
Product Name 2W Resistor Through Hole Resistors RES 100K OHM 1/2W 0.5% AXIAL Resistor, Metal Film, 100Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details