Vishay Intertechnology, Inc. RES 100K OHM 1/2W .25% AXIAL CMF55100K00CEEK

Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W .25% AXIAL - CMF55100K00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .25% AXIAL
CMF55100K00CEEK
RES 100K OHM 1/2W .25% AXIAL CMF55100K00CEEK
RES 100Kohm 1/2W .25% AXIAL

RES 100Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100K00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00CEEK-ND
Through Hole Resistors CMF55100K00CEEK-ND
100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 100K .25% T-9 Ek E3 Vishay - 68P0246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100K .25% T-9 Ek E3 Vishay
68P0246
Cmf-55 100K .25% T-9 Ek E3 Vishay 68P0246
CMF-55 100K .25% T-9 EK e3

CMF-55 100K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00CEEK CMF55100K00CEEK-ND 68P0246
Product Name RES 100K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 100K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details