Vishay Intertechnology, Inc. RES 100K OHM 1/2W .25% AXIAL CMF55100K00CEBF

Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W .25% AXIAL - CMF55100K00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .25% AXIAL
CMF55100K00CEBF
RES 100K OHM 1/2W .25% AXIAL CMF55100K00CEBF
RES 100Kohm 1/2W .25% AXIAL

RES 100Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100K00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00CEBF-ND
Through Hole Resistors CMF55100K00CEBF-ND
100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100K00CEBF CMF55100K00CEBF-ND
Product Name RES 100K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details