Vishay Intertechnology, Inc. Through Hole Resistors CMF55100K00BHBF70

Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100K00BHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00BHBF70-ND
Through Hole Resistors CMF55100K00BHBF70-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/2W .1% AXIAL - CMF55100K00BHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .1% AXIAL
CMF55100K00BHBF70
RES 100K OHM 1/2W .1% AXIAL CMF55100K00BHBF70
RES 100Kohm 1/2W .1% AXIAL

RES 100Kohm 1/2W .1% AXIAL

Supplier's Site
Resistors Vishay - 36J9268 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
36J9268
Resistors Vishay 36J9268
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00BHBF70-ND CMF55100K00BHBF70 36J9268
Product Name Through Hole Resistors RES 100K OHM 1/2W .1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details