Vishay Intertechnology, Inc. METAL FILM,1/8W,100K,.1%,25PPM,T/R CMF55100K00BER6

Description
METAL FILM,1/8W,100K,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,100K,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,100K,.1%,25PPM,T/R - CMF55100K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,100K,.1%,25PPM,T/R
CMF55100K00BER6
METAL FILM,1/8W,100K,.1%,25PPM,T/R CMF55100K00BER6
METAL FILM,1/8W,100K,.1%,2 5PPM,T/R

METAL FILM,1/8W,100K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - CMF55100K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00BER6-ND
Through Hole Resistors CMF55100K00BER6-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay - 40C7256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
40C7256
Resistor,metal Film,100Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay 40C7256
Resistor,Metal Film,100KOhms,250WV, .1+/-% Tol,-25,25ppm-TC RoHS Compliant: No

Resistor,Metal Film,100KOhms,250WV,.1+/-% Tol,-25,25ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00BER6 CMF55100K00BER6-ND 40C7256
Product Name METAL FILM,1/8W,100K,.1%,25PPM,T/R Through Hole Resistors Resistor,metal Film,100Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers