Vishay Intertechnology, Inc. Through-Hole 2W Resistor CMF55100K00BEEK

Description
Metal Film Resistors - Through Hole 1/2W 100Kohms .1% Product overview: CMF55100K00BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2W 100Kohms .1% Product overview: CMF55100K00BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-CMF55100K00BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF55100K00BEEK
Through-Hole 2W Resistor 53-CMF55100K00BEEK
Metal Film Resistors - Through Hole 1/2W 100Kohms .1% Product overview: CMF55100K00BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00BEEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 100Kohms .1% Product overview: CMF55100K00BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55100K00BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF100KHE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KHE-ND
Through Hole Resistors CMF100KHE-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/2W .1% AXIAL - CMF55100K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W .1% AXIAL
CMF55100K00BEEK
RES 100K OHM 1/2W .1% AXIAL CMF55100K00BEEK
RES 100Kohm 1/2W .1% AXIAL

RES 100Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF55100K00BEEK CMF100KHE-ND CMF55100K00BEEK
Product Name Through-Hole 2W Resistor Through Hole Resistors RES 100K OHM 1/2W .1% AXIAL
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers