Vishay Intertechnology, Inc. Through Hole Resistors CMF55100K00BEBF

Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100K00BEBF-ND
Through Hole Resistors CMF55100K00BEBF-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,100K,.1%,25PPM,BULK - CMF55100K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,100K,.1%,25PPM,BULK
CMF55100K00BEBF
METAL FILM,1/8W,100K,.1%,25PPM,BULK CMF55100K00BEBF
METAL FILM,1/8W,100K,.1%,2 5PPM,BULK

METAL FILM,1/8W,100K,.1%,25PPM,BULK

Supplier's Site
Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7253
Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7253
Resistor,Metal Film,1MOhms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100K00BEBF-ND CMF55100K00BEBF 40C7253
Product Name Through Hole Resistors METAL FILM,1/8W,100K,.1%,25PPM,BULK Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details