Vishay Intertechnology, Inc. Metal Film Resistors - CMF509K9000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF509K9000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF509K9000FKR6
Metal Film Resistors - CMF509K9000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF509K9000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF509K9000FKR6-ND
Through Hole Resistors CMF509K9000FKR6-ND
9.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 9.9 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 9.9 Kohm, +/1 Percent, 100 Ppm Vishay
40C5655
Cmf50, 9.9 Kohm, +/1 Percent, 100 Ppm Vishay 40C5655
CMF50, 9.9 kOhm, +/- 1 Percent, 100 ppm

CMF50, 9.9 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF509K9000FKR6 CMF509K9000FKR6-ND 40C5655
Product Name Metal Film Resistors - Through Hole Resistors Cmf50, 9.9 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details