Vishay Intertechnology, Inc. Through Hole Resistors CMF509K7600FHEB

Description
9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF9.76KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.76KQFTR-ND
Through Hole Resistors CMF9.76KQFTR-ND
9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF9.76KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.76KQFCT-ND
Through Hole Resistors CMF9.76KQFCT-ND
9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76K OHM 1% 50PPM 1/4W - CMF509K7600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1% 50PPM 1/4W
CMF509K7600FHEB
RES 9.76K OHM 1% 50PPM 1/4W CMF509K7600FHEB
RES 9.76Kohm 1% 50PPM 1/4W

RES 9.76Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF509K7600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 9.76K OHM 1/4W 1% AXIAL Product overview: CMF509K7600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K7600FHEB can be used for catalog matching and distributor lookup.

RES 9.76K OHM 1/4W 1% AXIAL Product overview: CMF509K7600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K7600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 9.76K 1% T-2 Eb E3 Vishay - 67P8439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 9.76K 1% T-2 Eb E3 Vishay
67P8439
Cmf-50 9.76K 1% T-2 Eb E3 Vishay 67P8439
CMF-50 9.76K 1% T-2 EB e3

CMF-50 9.76K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF9.76KQFTR-ND CMF509K7600FHEB 53-CMF509K7600FHEB 67P8439
Product Name Through Hole Resistors RES 9.76K OHM 1% 50PPM 1/4W 4W Resistor Cmf-50 9.76K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers