Vishay Intertechnology, Inc. RES 9.53K OHM 1/4W .5% AXIAL CMF509K5300DHBF

Description
RES 9.53Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/4W .5% AXIAL - CMF509K5300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/4W .5% AXIAL
CMF509K5300DHBF
RES 9.53K OHM 1/4W .5% AXIAL CMF509K5300DHBF
RES 9.53Kohm 1/4W .5% AXIAL

RES 9.53Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF509K5300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF509K5300DHBF-ND
Through Hole Resistors CMF509K5300DHBF-ND
9.53 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 9.53K .5% T-2 B14 Vishay - 67P8436 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 9.53K .5% T-2 B14 Vishay
67P8436
Cmf-50 9.53K .5% T-2 B14 Vishay 67P8436
CMF-50 9.53K .5% T-2 B14

CMF-50 9.53K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF509K5300DHBF CMF509K5300DHBF-ND 67P8436
Product Name RES 9.53K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 9.53K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details