Vishay Intertechnology, Inc. Through Hole Resistors CMF509K3100FHEB

Description
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF9.31KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.31KQFCT-ND
Through Hole Resistors CMF9.31KQFCT-ND
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF9.31KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.31KQFTR-ND
Through Hole Resistors CMF9.31KQFTR-ND
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF509K3100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 9.31K OHM 1/4W 1% AXIAL Product overview: CMF509K3100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K3100FHEB can be used for catalog matching and distributor lookup.

RES 9.31K OHM 1/4W 1% AXIAL Product overview: CMF509K3100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K3100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 9.31K OHM 1% 50PPM 1/4W - CMF509K3100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1% 50PPM 1/4W
CMF509K3100FHEB
RES 9.31K OHM 1% 50PPM 1/4W CMF509K3100FHEB
RES 9.31Kohm 1% 50PPM 1/4W

RES 9.31Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 9.31K 1% T-2 Eb E3 Vishay - 67P8432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 9.31K 1% T-2 Eb E3 Vishay
67P8432
Cmf-50 9.31K 1% T-2 Eb E3 Vishay 67P8432
CMF-50 9.31K 1% T-2 EB e3

CMF-50 9.31K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF9.31KQFCT-ND 53-CMF509K3100FHEB CMF509K3100FHEB 67P8432
Product Name Through Hole Resistors 4W Resistor RES 9.31K OHM 1% 50PPM 1/4W Cmf-50 9.31K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details