Vishay Intertechnology, Inc. RES 9.31K OHM 1/4W 1% AXIAL CMF509K3100FHBF

Description
RES 9.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/4W 1% AXIAL - CMF509K3100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W 1% AXIAL
CMF509K3100FHBF
RES 9.31K OHM 1/4W 1% AXIAL CMF509K3100FHBF
RES 9.31Kohm 1/4W 1% AXIAL

RES 9.31Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF509K3100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF509K3100FHBF-ND
Through Hole Resistors CMF509K3100FHBF-ND
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 9.31K 1% T-2 B14 Vishay - 67P8431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 9.31K 1% T-2 B14 Vishay
67P8431
Cmf-50 9.31K 1% T-2 B14 Vishay 67P8431
CMF-50 9.31K 1% T-2 B14

CMF-50 9.31K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF509K3100FHBF CMF509K3100FHBF-ND 67P8431
Product Name RES 9.31K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 9.31K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers