Vishay Precision Group 4W Resistor CMF509K0900FHEB

Description
RES 9.09K OHM 1/4W 1% AXIAL Product overview: CMF509K0900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K0900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 9.09K OHM 1/4W 1% AXIAL Product overview: CMF509K0900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K0900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF509K0900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 9.09K OHM 1/4W 1% AXIAL Product overview: CMF509K0900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K0900FHEB can be used for catalog matching and distributor lookup.

RES 9.09K OHM 1/4W 1% AXIAL Product overview: CMF509K0900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF509K0900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 9.09K OHM 1% 50PPM 1/4W - CMF509K0900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1% 50PPM 1/4W
CMF509K0900FHEB
RES 9.09K OHM 1% 50PPM 1/4W CMF509K0900FHEB
RES 9.09Kohm 1% 50PPM 1/4W

RES 9.09Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF9.09KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.09KQFCT-ND
Through Hole Resistors CMF9.09KQFCT-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF9.09KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.09KQFTR-ND
Through Hole Resistors CMF9.09KQFTR-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.09 Kohm, 250 Mw, 1%; Resistance Vishay - 67P8421 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.09 Kohm, 250 Mw, 1%; Resistance Vishay
67P8421
Metal Film Resistor, 9.09 Kohm, 250 Mw, 1%; Resistance Vishay 67P8421
METAL FILM RESISTOR, 9.09 KOHM, 250 MW, 1%; Resistance:9.09kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.09 KOHM, 250 MW, 1%; Resistance:9.09kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 9.09 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 9.09 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8105
Resistor, Metal Film, 9.09 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8105
RESISTOR, METAL FILM, 9.09 KOHM, 250 MW, 1%, FULL REEL; Resistance:9.09kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 9.09 KOHM, 250 MW, 1%, FULL REEL; Resistance:9.09kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF509K0900FHEB CMF509K0900FHEB CMF9.09KQFCT-ND 67P8421 83R8105
Product Name 4W Resistor RES 9.09K OHM 1% 50PPM 1/4W Through Hole Resistors Metal Film Resistor, 9.09 Kohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 9.09 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 9090 ohms 9090 ohms 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details