Vishay Intertechnology, Inc. RES 9K OHM 1/4W 0.1% AXIAL CMF509K0000BHR6

Description
RES 9Kohm 1/4W 0.1% AXIAL
Request a Quote
Description
RES 9Kohm 1/4W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/4W 0.1% AXIAL - CMF509K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/4W 0.1% AXIAL
CMF509K0000BHR6
RES 9K OHM 1/4W 0.1% AXIAL CMF509K0000BHR6
RES 9Kohm 1/4W 0.1% AXIAL

RES 9Kohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf50, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5648 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5648
Cmf50, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5648
CMF50, 9 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF509K0000BHR6 40C5648
Product Name RES 9K OHM 1/4W 0.1% AXIAL Cmf50, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details