Vishay Intertechnology, Inc. Through Hole Resistors CMF50988R00BHBF

Description
988 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
988 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50988R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50988R00BHBF-ND
Through Hole Resistors CMF50988R00BHBF-ND
988 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 988 OHM 1/4W .1% AXIAL - CMF50988R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/4W .1% AXIAL
CMF50988R00BHBF
RES 988 OHM 1/4W .1% AXIAL CMF50988R00BHBF
RES 988ohm 1/4W .1% AXIAL

RES 988ohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 988 .1% T-2 B14 Vishay - 67P8535 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 988 .1% T-2 B14 Vishay
67P8535
Cmf-50 988 .1% T-2 B14 Vishay 67P8535
CMF-50 988 .1% T-2 B14

CMF-50 988 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50988R00BHBF-ND CMF50988R00BHBF 67P8535
Product Name Through Hole Resistors RES 988 OHM 1/4W .1% AXIAL Cmf-50 988 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 988 ohms 988 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers