Vishay Intertechnology, Inc. Metal Film Resistors - CMF5097R600FNEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5097R600FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5097R600FNEB
Metal Film Resistors - CMF5097R600FNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5097R600FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5097R600FNEB-ND
Through Hole Resistors CMF5097R600FNEB-ND
97.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 97.6 1% T-00 Eb E3 Vishay - 67P8528 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 97.6 1% T-00 Eb E3 Vishay
67P8528
Cmf-50 97.6 1% T-00 Eb E3 Vishay 67P8528
CMF-50 97.6 1% T-00 EB e3

CMF-50 97.6 1% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5097R600FNEB CMF5097R600FNEB-ND 67P8528
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 97.6 1% T-00 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details